Vishay Intertechnology, Inc. RES 3.16K OHM 1W 0.1% 2512 M55342K09B3B16RTS

Description
RES 3.16Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 3.16Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1W 0.1% 2512 - M55342K09B3B16RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1W 0.1% 2512
M55342K09B3B16RTS
RES 3.16K OHM 1W 0.1% 2512 M55342K09B3B16RTS
RES 3.16Kohm 1W 0.1% 2512

RES 3.16Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B3B16RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B3B16RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K09B3B16RTSTR-ND
3.16 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

3.16 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K09B3B16RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B3B16RTS
Chip Resistor - Surface Mount M55342K09B3B16RTS
RES SMD 3.16K OHM 0.1% 1W 2512

RES SMD 3.16K OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K09B3B16RTS 764-M55342K09B3B16RTSTR-ND M55342K09B3B16RTS
Product Name RES 3.16K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 3160 ohms 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details