Vishay Precision Group Rcwpm-2512 39.2K 1% K M55342K09B39E2S Ts Vishay M55342K09B39E2SWL

Description
RCWPM-2512 39.2K 1% K M55342K09B39E2S TS
Description
RCWPM-2512 39.2K 1% K M55342K09B39E2S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 39.2K 1% K M55342K09B39E2S Ts Vishay - 21P9455 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 39.2K 1% K M55342K09B39E2S Ts Vishay
21P9455
Rcwpm-2512 39.2K 1% K M55342K09B39E2S Ts Vishay 21P9455
RCWPM-2512 39.2K 1% K M55342K09B39E2S TS

RCWPM-2512 39.2K 1% K M55342K09B39E2S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9455
Product Name Rcwpm-2512 39.2K 1% K M55342K09B39E2S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details