Vishay Intertechnology, Inc. RES 35.2K OHM 1W 0.1% 2512 M55342K09B35B2RWS

Description
RES 35.2Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 35.2Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.2K OHM 1W 0.1% 2512 - M55342K09B35B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2K OHM 1W 0.1% 2512
M55342K09B35B2RWS
RES 35.2K OHM 1W 0.1% 2512 M55342K09B35B2RWS
RES 35.2Kohm 1W 0.1% 2512

RES 35.2Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B35B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B35B2RWS-ND
Chip Resistor - Surface Mount 764-M55342K09B35B2RWS-ND
35.2 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

35.2 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B35B2RWS 764-M55342K09B35B2RWS-ND
Product Name RES 35.2K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 35200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details