Vishay Intertechnology, Inc. Res Thin Film 2512 33K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B33H0RS6

Description
Res Thin Film 2512 33K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2512 33K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 33K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B33H0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 33K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B33H0RS6
Res Thin Film 2512 33K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B33H0RS6
Res Thin Film 2512 33K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 33K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B33H0RS6
Product Name Res Thin Film 2512 33K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers