VISHAY INTERTECHNOLOGY, INC.
M55342K09B2E32R -- RES 2.32K 1% .72W
Vishay Intertechnology, Inc.
RES 2.32K 1% .72W
M55342K09B2E32R
Description
RES 2.32K 1% .72W
Request a Quote
Email Supplier
Description
RES 2.32K 1% .72W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
M55342K09B2E32R |
|
Product Name
|
RES 2.32K 1% .72W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
200000 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers