Vishay Precision Group Res Thin Film 2512 2K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B2E00RS2

Description
Res Thin Film 2512 2K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 2512 2K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 2K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B2E00RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 2K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B2E00RS2
Res Thin Film 2512 2K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B2E00RS2
Res Thin Film 2512 2K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 2K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K09B2E00RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B2E00RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K09B2E00RS2CT-ND
THICK FILM RESISTOR 2512 1%

THICK FILM RESISTOR 2512 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K09B2E00RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B2E00RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K09B2E00RS2DKR-ND
THICK FILM RESISTOR 2512 1%

THICK FILM RESISTOR 2512 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K09B2E00RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B2E00RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K09B2E00RS2TR-ND
THICK FILM RESISTOR 2512 1%

THICK FILM RESISTOR 2512 1%

Buy Now Datasheet
Resistor,thick Film,2Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5046 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,2Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5046
Resistor,thick Film,2Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5046
Resistor,Thick Film,2KOhms,200WV,1+ /-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,2KOhms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K09B2E00RS2 541-M55342K09B2E00RS2CT-ND 59C5046
Product Name Res Thin Film 2512 2K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount Resistor,thick Film,2Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details