Vishay Intertechnology, Inc. RES 243K OHM 1W 0.1% 2512 M55342K09B243BRWS

Description
RES 243Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 243Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1W 0.1% 2512 - M55342K09B243BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1W 0.1% 2512
M55342K09B243BRWS
RES 243K OHM 1W 0.1% 2512 M55342K09B243BRWS
RES 243Kohm 1W 0.1% 2512

RES 243Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B243BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B243BRWS-ND
Chip Resistor - Surface Mount 764-M55342K09B243BRWS-ND
243 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

243 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K09B243BRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B243BRWS
Chip Resistor - Surface Mount M55342K09B243BRWS
RES SMD 243K OHM 0.1% 1W 2512

RES SMD 243K OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K09B243BRWS 764-M55342K09B243BRWS-ND M55342K09B243BRWS
Product Name RES 243K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 243000 ohms 243000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details