Vishay Precision Group Rcwpm-2512 23.7K 1% K M55342K09B23E7M Rs Vishay M55342K09B23E7MUL

Description
RCWPM-2512 23.7K 1% K M55342K09B23E7M RS
Description
RCWPM-2512 23.7K 1% K M55342K09B23E7M RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 23.7K 1% K M55342K09B23E7M Rs Vishay - 21P8874 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 23.7K 1% K M55342K09B23E7M Rs Vishay
21P8874
Rcwpm-2512 23.7K 1% K M55342K09B23E7M Rs Vishay 21P8874
RCWPM-2512 23.7K 1% K M55342K09B23E7M RS

RCWPM-2512 23.7K 1% K M55342K09B23E7M RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8874
Product Name Rcwpm-2512 23.7K 1% K M55342K09B23E7M Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details