Vishay Intertechnology, Inc. RES 226 OHM 1W 0.1% 2512 M55342K09B226ARWS

Description
RES 226ohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 226ohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1W 0.1% 2512 - M55342K09B226ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1W 0.1% 2512
M55342K09B226ARWS
RES 226 OHM 1W 0.1% 2512 M55342K09B226ARWS
RES 226ohm 1W 0.1% 2512

RES 226ohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B226ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B226ARWS-ND
Chip Resistor - Surface Mount 764-M55342K09B226ARWS-ND
226 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

226 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B226ARWS 764-M55342K09B226ARWS-ND
Product Name RES 226 OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 226 ohms 226 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD515JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details