Vishay Precision Group Res Thick Film 2512 21.5 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B21D5RS3

Description
Res Thick Film 2512 21.5 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 21.5 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 21.5 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B21D5RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 21.5 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B21D5RS3
Res Thick Film 2512 21.5 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B21D5RS3
Res Thick Film 2512 21.5 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 21.5 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,21.5Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,21.5Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5161
Resistor,thick Film,21.5Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5161
Resistor,Thick Film,21.5Ohms,200WV, 1+/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,21.5Ohms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B21D5RS3 59C5161
Product Name Res Thick Film 2512 21.5 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,21.5Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details