Vishay Precision Group Chip Resistor - Surface Mount M55342K09B20D0RWB

Description
THICK FILM RESISTOR 2512 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 2512 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K09B20D0RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B20D0RWB-ND
Chip Resistor - Surface Mount 541-M55342K09B20D0RWB-ND
THICK FILM RESISTOR 2512 1%

THICK FILM RESISTOR 2512 1%

Buy Now Datasheet
Res Thick Film 2512 20 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B20D0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 20 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B20D0RWB
Res Thick Film 2512 20 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B20D0RWB
Res Thick Film 2512 20 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 2512 20 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,20Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,20Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5114
Resistor,thick Film,20Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5114
Resistor,Thick Film,20Ohms,200WV,1+ /-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,20Ohms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-M55342K09B20D0RWB-ND M55342K09B20D0RWB 59C5114
Product Name Chip Resistor - Surface Mount Res Thick Film 2512 20 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,20Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers