20 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
SMD,2512,1W,20K,.1%,
RES SMD 20K OHM 0.1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342K09B20B0RWS-ND | M55342K09B20B0RWS | M55342K09B20B0RWS |
| Product Name | Chip Resistor - Surface Mount | SMD,2512,1W,20K,.1%,100PPM,R FAIL RATE,BULK | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |