Vishay Precision Group Rcwpm-2512 1K 5% K M55342K09B1K00R Tsl Vishay M55342K09B1K00RWL

Description
RCWPM-2512 1K 5% K M55342K09B1K00R TSL
Description
RCWPM-2512 1K 5% K M55342K09B1K00R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1K 5% K M55342K09B1K00R Tsl Vishay - 21P7911 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1K 5% K M55342K09B1K00R Tsl Vishay
21P7911
Rcwpm-2512 1K 5% K M55342K09B1K00R Tsl Vishay 21P7911
RCWPM-2512 1K 5% K M55342K09B1K00R TSL

RCWPM-2512 1K 5% K M55342K09B1K00R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7911
Product Name Rcwpm-2512 1K 5% K M55342K09B1K00R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details