Vishay Precision Group Rcwpm-2512 1.87K 1% K M55342K09B1E87R Rs Vishay M55342K09B1E87RUL

Description
RCWPM-2512 1.87K 1% K M55342K09B1E87R RS
Description
RCWPM-2512 1.87K 1% K M55342K09B1E87R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1.87K 1% K M55342K09B1E87R Rs Vishay - 21P7860 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1.87K 1% K M55342K09B1E87R Rs Vishay
21P7860
Rcwpm-2512 1.87K 1% K M55342K09B1E87R Rs Vishay 21P7860
RCWPM-2512 1.87K 1% K M55342K09B1E87R RS

RCWPM-2512 1.87K 1% K M55342K09B1E87R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7860
Product Name Rcwpm-2512 1.87K 1% K M55342K09B1E87R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details