Vishay Intertechnology, Inc. Res Thick Film 2512 1.82K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B1E82RS3

Description
Res Thick Film 2512 1.82K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 1.82K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 1.82K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B1E82RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 1.82K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B1E82RS3
Res Thick Film 2512 1.82K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B1E82RS3
Res Thick Film 2512 1.82K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 1.82K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B1E82RS3
Product Name Res Thick Film 2512 1.82K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details