Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTORS
VISHAY PRECISION GROUP
M55342K09B1E18SWL -- RCWPM-2512 1.18K 1% K M55342K09B1E18S TS VISHAY
Vishay Precision Group
Rcwpm-2512 1.18K 1% K M55342K09B1E18S Ts Vishay
M55342K09B1E18SWL
Description
RCWPM-2512 1.18K 1% K M55342K09B1E18S TS
Newark, An Avnet Company
Done
Description
RCWPM-2512 1.18K 1% K M55342K09B1E18S TS
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1.18K 1% K M55342K09B1E18S Ts Vishay
21P7781
Rcwpm-2512 1.18K 1% K M55342K09B1E18S Ts Vishay
21P7781
RCWPM-2512 1.18K 1% K M55342K09B1E18S TS
RCWPM-2512 1.18K 1% K M55342K09B1E18S TS
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Resistors
Product Number
21P7781
Product Name
Rcwpm-2512 1.18K 1% K M55342K09B1E18S Ts Vishay
Configuration
Single Resistor
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Shunt Resistor - Two Terminal Surface Mount
VMS
Specs
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
EOL/Series Resistor Module, 33K ohm, Call Points
K859901989A-33000
View Details
Festo Corporation
Braking resistor
CACR-KL2-67-W1800
Specs
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
RS Components, Ltd.
Surface Mount Resistors
1691743
Specs
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details