Vishay Intertechnology, Inc. RES 1M OHM 1W 0.1% 2512 M55342K09B1C00RWS

Description
RES 1Mohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 1Mohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W 0.1% 2512 - M55342K09B1C00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 0.1% 2512
M55342K09B1C00RWS
RES 1M OHM 1W 0.1% 2512 M55342K09B1C00RWS
RES 1Mohm 1W 0.1% 2512

RES 1Mohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B1C00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B1C00RWS-ND
Chip Resistor - Surface Mount 764-M55342K09B1C00RWS-ND
1 MOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

1 MOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K09B1C00RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B1C00RWS
Chip Resistor - Surface Mount M55342K09B1C00RWS
RES SMD 1M OHM 0.1% 1W 2512

RES SMD 1M OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K09B1C00RWS 764-M55342K09B1C00RWS-ND M55342K09B1C00RWS
Product Name RES 1M OHM 1W 0.1% 2512 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 1.00E6 ohms 1.00E-3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details