Vishay Intertechnology, Inc. RES 17.4K OHM 1W 0.1% 2512 M55342K09B17B4RTS

Description
RES 17.4Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 17.4Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1W 0.1% 2512 - M55342K09B17B4RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1W 0.1% 2512
M55342K09B17B4RTS
RES 17.4K OHM 1W 0.1% 2512 M55342K09B17B4RTS
RES 17.4Kohm 1W 0.1% 2512

RES 17.4Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B17B4RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B17B4RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K09B17B4RTSTR-ND
17.4 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

17.4 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K09B17B4RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B17B4RTS
Chip Resistor - Surface Mount M55342K09B17B4RTS
RES SMD 17.4K OHM 0.1% 1W 2512

RES SMD 17.4K OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K09B17B4RTS 764-M55342K09B17B4RTSTR-ND M55342K09B17B4RTS
Product Name RES 17.4K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 17400 ohms 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details