Vishay Intertechnology, Inc. RES 15.2K OHM 1W 0.1% 2512 M55342K09B15B2RTS

Description
RES 15.2Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 15.2Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.2K OHM 1W 0.1% 2512 - M55342K09B15B2RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 1W 0.1% 2512
M55342K09B15B2RTS
RES 15.2K OHM 1W 0.1% 2512 M55342K09B15B2RTS
RES 15.2Kohm 1W 0.1% 2512

RES 15.2Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B15B2RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B15B2RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K09B15B2RTSTR-ND
15.2 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

15.2 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B15B2RTS 764-M55342K09B15B2RTSTR-ND
Product Name RES 15.2K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 15200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details