Vishay Intertechnology, Inc. Res Thin Film 2512 150 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B150GRWB

Description
Res Thin Film 2512 150 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2512 150 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 150 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B150GRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 150 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B150GRWB
Res Thin Film 2512 150 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B150GRWB
Res Thin Film 2512 150 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2512 150 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B150GRWB
Product Name Res Thin Film 2512 150 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers