Vishay Precision Group Res Thick Film 2512 137 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B137DRWB

Description
Res Thick Film 2512 137 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 2512 137 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 137 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B137DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 137 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B137DRWB
Res Thick Film 2512 137 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B137DRWB
Res Thick Film 2512 137 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 2512 137 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,137Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C4902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,137Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C4902
Resistor,thick Film,137Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C4902
Resistor,Thick Film,137Ohms,200WV,1 +/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,137Ohms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B137DRWB 59C4902
Product Name Res Thick Film 2512 137 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,137Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers