Res Thin Film 2512 130 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Resistor,Thick Film,130Ohms,200WV,1
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K09B130DRWB | 59C4893 |
| Product Name | Res Thin Film 2512 130 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray | Resistor,thick Film,130Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512 |
| Tolerance | 1 to 0.0100 +/- % |