Vishay Precision Group Rcwpm-2512 12K 10% K M55342K09B12N0R Rsl Vishay M55342K09B12N0RUL

Description
RCWPM-2512 12K 10% K M55342K09B12N0R RSL
Description
RCWPM-2512 12K 10% K M55342K09B12N0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 12K 10% K M55342K09B12N0R Rsl Vishay - 21P8174 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 12K 10% K M55342K09B12N0R Rsl Vishay
21P8174
Rcwpm-2512 12K 10% K M55342K09B12N0R Rsl Vishay 21P8174
RCWPM-2512 12K 10% K M55342K09B12N0R RSL

RCWPM-2512 12K 10% K M55342K09B12N0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8174
Product Name Rcwpm-2512 12K 10% K M55342K09B12N0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers