Vishay Intertechnology, Inc. RES 12.1K OHM 1W 1% 2512 M55342K09B12E1RWSV

Description
RES 12.1Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 12.1Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1W 1% 2512 - M55342K09B12E1RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1W 1% 2512
M55342K09B12E1RWSV
RES 12.1K OHM 1W 1% 2512 M55342K09B12E1RWSV
RES 12.1Kohm 1W 1% 2512

RES 12.1Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B12E1RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B12E1RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B12E1RWSV-ND
12.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

12.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B12E1RWSV 764-M55342K09B12E1RWSV-ND
Product Name RES 12.1K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details