Vishay Precision Group Rcwpm-2512 12.4 1% K M55342K09B12D4R Tsl Vishay M55342K09B12D4RWL

Description
RCWPM-2512 12.4 1% K M55342K09B12D4R TSL
Description
RCWPM-2512 12.4 1% K M55342K09B12D4R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 12.4 1% K M55342K09B12D4R Tsl Vishay - 21P8149 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 12.4 1% K M55342K09B12D4R Tsl Vishay
21P8149
Rcwpm-2512 12.4 1% K M55342K09B12D4R Tsl Vishay 21P8149
RCWPM-2512 12.4 1% K M55342K09B12D4R TSL

RCWPM-2512 12.4 1% K M55342K09B12D4R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8149
Product Name Rcwpm-2512 12.4 1% K M55342K09B12D4R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details