Vishay Precision Group Rcwpm-2512 121 1% K M55342K09B121Ds Tsl Vishay M55342K09B121DSWL

Description
RCWPM-2512 121 1% K M55342K09B121DS TSL
Description
RCWPM-2512 121 1% K M55342K09B121DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 121 1% K M55342K09B121Ds Tsl Vishay - 21P8193 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 121 1% K M55342K09B121Ds Tsl Vishay
21P8193
Rcwpm-2512 121 1% K M55342K09B121Ds Tsl Vishay 21P8193
RCWPM-2512 121 1% K M55342K09B121DS TSL

RCWPM-2512 121 1% K M55342K09B121DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8193
Product Name Rcwpm-2512 121 1% K M55342K09B121Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details