Vishay Precision Group Rcwpm-2512 11.5K 1% K M55342K09B11E5R Ts Vishay M55342K09B11E5RWL

Description
RCWPM-2512 11.5K 1% K M55342K09B11E5R TS
Description
RCWPM-2512 11.5K 1% K M55342K09B11E5R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 11.5K 1% K M55342K09B11E5R Ts Vishay - 21P8101 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 11.5K 1% K M55342K09B11E5R Ts Vishay
21P8101
Rcwpm-2512 11.5K 1% K M55342K09B11E5R Ts Vishay 21P8101
RCWPM-2512 11.5K 1% K M55342K09B11E5R TS

RCWPM-2512 11.5K 1% K M55342K09B11E5R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8101
Product Name Rcwpm-2512 11.5K 1% K M55342K09B11E5R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details