Vishay Precision Group Rcwpm-2512 100K 2% K M55342K09B100Hr Rsl Vishay M55342K09B100HRUL

Description
RCWPM-2512 100K 2% K M55342K09B100HR RSL
Description
RCWPM-2512 100K 2% K M55342K09B100HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 100K 2% K M55342K09B100Hr Rsl Vishay - 21P8030 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 100K 2% K M55342K09B100Hr Rsl Vishay
21P8030
Rcwpm-2512 100K 2% K M55342K09B100Hr Rsl Vishay 21P8030
RCWPM-2512 100K 2% K M55342K09B100HR RSL

RCWPM-2512 100K 2% K M55342K09B100HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8030
Product Name Rcwpm-2512 100K 2% K M55342K09B100Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers