Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K09B100DRS2

Description
RCWPM-2512 100 1% K M55342K09B10
Request a Quote Datasheet
Description
RCWPM-2512 100 1% K M55342K09B10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K09B100DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B100DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K09B100DRS2TR-ND
RCWPM-2512 100 1% K M55342K09B10

RCWPM-2512 100 1% K M55342K09B10

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K09B100DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B100DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K09B100DRS2DKR-ND
RCWPM-2512 100 1% K M55342K09B10

RCWPM-2512 100 1% K M55342K09B10

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K09B100DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B100DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K09B100DRS2CT-ND
RCWPM-2512 100 1% K M55342K09B10

RCWPM-2512 100 1% K M55342K09B10

Buy Now Datasheet
Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B100DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B100DRS2
Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B100DRS2
Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K09B100DRS2TR-ND M55342K09B100DRS2
Product Name Chip Resistor - Surface Mount Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details