Vishay Precision Group Rcwpm-2010 9.1K 2% K M55342K08B9H10S Rsl Vishay M55342K08B9H10SUL

Description
RCWPM-2010 9.1K 2% K M55342K08B9H10S RSL
Description
RCWPM-2010 9.1K 2% K M55342K08B9H10S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 9.1K 2% K M55342K08B9H10S Rsl Vishay - 21P7662 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 9.1K 2% K M55342K08B9H10S Rsl Vishay
21P7662
Rcwpm-2010 9.1K 2% K M55342K08B9H10S Rsl Vishay 21P7662
RCWPM-2010 9.1K 2% K M55342K08B9H10S RSL

RCWPM-2010 9.1K 2% K M55342K08B9H10S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7662
Product Name Rcwpm-2010 9.1K 2% K M55342K08B9H10S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details