Vishay Intertechnology, Inc. RES 78.7K OHM 0.8W 0.1% 2010 M55342K08B78B7RWS

Description
RES 78.7Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 78.7Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 0.8W 0.1% 2010 - M55342K08B78B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 0.8W 0.1% 2010
M55342K08B78B7RWS
RES 78.7K OHM 0.8W 0.1% 2010 M55342K08B78B7RWS
RES 78.7Kohm 0.8W 0.1% 2010

RES 78.7Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B78B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B78B7RWS-ND
Chip Resistor - Surface Mount 764-M55342K08B78B7RWS-ND
78.7 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

78.7 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B78B7RWS 764-M55342K08B78B7RWS-ND
Product Name RES 78.7K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 78700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers