Vishay Precision Group Rcwpm-2010 750K 2% K M55342K08B750Hr Rsl Vishay M55342K08B750HRUL

Description
RCWPM-2010 750K 2% K M55342K08B750HR RSL
Description
RCWPM-2010 750K 2% K M55342K08B750HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 750K 2% K M55342K08B750Hr Rsl Vishay - 21P7464 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 750K 2% K M55342K08B750Hr Rsl Vishay
21P7464
Rcwpm-2010 750K 2% K M55342K08B750Hr Rsl Vishay 21P7464
RCWPM-2010 750K 2% K M55342K08B750HR RSL

RCWPM-2010 750K 2% K M55342K08B750HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7464
Product Name Rcwpm-2010 750K 2% K M55342K08B750Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers