Vishay Precision Group Rcwpm-2010 750K 1% K M55342K08B750Es Rsl Vishay M55342K08B750ESUL

Description
RCWPM-2010 750K 1% K M55342K08B750ES RSL
Description
RCWPM-2010 750K 1% K M55342K08B750ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 750K 1% K M55342K08B750Es Rsl Vishay - 21P7458 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 750K 1% K M55342K08B750Es Rsl Vishay
21P7458
Rcwpm-2010 750K 1% K M55342K08B750Es Rsl Vishay 21P7458
RCWPM-2010 750K 1% K M55342K08B750ES RSL

RCWPM-2010 750K 1% K M55342K08B750ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7458
Product Name Rcwpm-2010 750K 1% K M55342K08B750Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details