Vishay Precision Group Rcwpm-2010 750K 1% K M55342K08B750Ep Rsl Vishay M55342K08B750EPUL

Description
RCWPM-2010 750K 1% K M55342K08B750EP RSL
Description
RCWPM-2010 750K 1% K M55342K08B750EP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 750K 1% K M55342K08B750Ep Rsl Vishay - 21P7454 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 750K 1% K M55342K08B750Ep Rsl Vishay
21P7454
Rcwpm-2010 750K 1% K M55342K08B750Ep Rsl Vishay 21P7454
RCWPM-2010 750K 1% K M55342K08B750EP RSL

RCWPM-2010 750K 1% K M55342K08B750EP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7454
Product Name Rcwpm-2010 750K 1% K M55342K08B750Ep Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details