Vishay Intertechnology, Inc. Res Thick Film 2010 6.81K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray M55342K08B6E81TWBT

Description
Res Thick Film 2010 6.81K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 2010 6.81K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 6.81K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray - M55342K08B6E81TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 6.81K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray
M55342K08B6E81TWBT
Res Thick Film 2010 6.81K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray M55342K08B6E81TWBT
Res Thick Film 2010 6.81K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray

Res Thick Film 2010 6.81K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B6E81TWBT
Product Name Res Thick Film 2010 6.81K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers