Vishay Precision Group Rcwpm-2010 6.65K 1% K M55342K08B6E65S Ts Vishay M55342K08B6E65SWL

Description
RCWPM-2010 6.65K 1% K M55342K08B6E65S TS
Description
RCWPM-2010 6.65K 1% K M55342K08B6E65S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 6.65K 1% K M55342K08B6E65S Ts Vishay - 21P7167 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 6.65K 1% K M55342K08B6E65S Ts Vishay
21P7167
Rcwpm-2010 6.65K 1% K M55342K08B6E65S Ts Vishay 21P7167
RCWPM-2010 6.65K 1% K M55342K08B6E65S TS

RCWPM-2010 6.65K 1% K M55342K08B6E65S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7167
Product Name Rcwpm-2010 6.65K 1% K M55342K08B6E65S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers