Vishay Precision Group Rcwpm-2010 6.65K 1% K M55342K08B6E65R Rs Vishay M55342K08B6E65RUL

Description
RCWPM-2010 6.65K 1% K M55342K08B6E65R RS
Description
RCWPM-2010 6.65K 1% K M55342K08B6E65R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 6.65K 1% K M55342K08B6E65R Rs Vishay - 21P7164 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 6.65K 1% K M55342K08B6E65R Rs Vishay
21P7164
Rcwpm-2010 6.65K 1% K M55342K08B6E65R Rs Vishay 21P7164
RCWPM-2010 6.65K 1% K M55342K08B6E65R RS

RCWPM-2010 6.65K 1% K M55342K08B6E65R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7164
Product Name Rcwpm-2010 6.65K 1% K M55342K08B6E65R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers