Vishay Intertechnology, Inc. RES 69.8 OHM 0.8W 0.1% 2010 M55342K08B69A8PWS

Description
RES 69.8ohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 69.8ohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 0.8W 0.1% 2010 - M55342K08B69A8PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 0.8W 0.1% 2010
M55342K08B69A8PWS
RES 69.8 OHM 0.8W 0.1% 2010 M55342K08B69A8PWS
RES 69.8ohm 0.8W 0.1% 2010

RES 69.8ohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B69A8PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B69A8PWS-ND
Chip Resistor - Surface Mount 764-M55342K08B69A8PWS-ND
69.8 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

69.8 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B69A8PWS 764-M55342K08B69A8PWS-ND
Product Name RES 69.8 OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers