Vishay Precision Group Rcwpm-2010 681K 1% K M55342K08B681Es Tsl Vishay M55342K08B681ESWL

Description
RCWPM-2010 681K 1% K M55342K08B681ES TSL
Description
RCWPM-2010 681K 1% K M55342K08B681ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 681K 1% K M55342K08B681Es Tsl Vishay - 21P7343 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 681K 1% K M55342K08B681Es Tsl Vishay
21P7343
Rcwpm-2010 681K 1% K M55342K08B681Es Tsl Vishay 21P7343
RCWPM-2010 681K 1% K M55342K08B681ES TSL

RCWPM-2010 681K 1% K M55342K08B681ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7343
Product Name Rcwpm-2010 681K 1% K M55342K08B681Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details