Vishay Intertechnology, Inc. Res Thin Film 2010 680 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD Tray M55342K08B680JRWB

Description
Res Thin Film 2010 680 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2010 680 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 680 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K08B680JRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 680 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K08B680JRWB
Res Thin Film 2010 680 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD Tray M55342K08B680JRWB
Res Thin Film 2010 680 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2010 680 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B680JRWB
Product Name Res Thin Film 2010 680 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers