Vishay Precision Group Rcwpm-2010 649K 1% K M55342K08B649Es Tsl Vishay M55342K08B649ESWL

Description
RCWPM-2010 649K 1% K M55342K08B649ES TSL
Description
RCWPM-2010 649K 1% K M55342K08B649ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 649K 1% K M55342K08B649Es Tsl Vishay - 21P7283 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 649K 1% K M55342K08B649Es Tsl Vishay
21P7283
Rcwpm-2010 649K 1% K M55342K08B649Es Tsl Vishay 21P7283
RCWPM-2010 649K 1% K M55342K08B649ES TSL

RCWPM-2010 649K 1% K M55342K08B649ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7283
Product Name Rcwpm-2010 649K 1% K M55342K08B649Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details