Vishay Intertechnology, Inc. RES 5.62K OHM 0.8W 0.1% 2010 M55342K08B5B62MWS

Description
RES 5.62Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 5.62Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 0.8W 0.1% 2010 - M55342K08B5B62MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 0.8W 0.1% 2010
M55342K08B5B62MWS
RES 5.62K OHM 0.8W 0.1% 2010 M55342K08B5B62MWS
RES 5.62Kohm 0.8W 0.1% 2010

RES 5.62Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B5B62MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B5B62MWS-ND
Chip Resistor - Surface Mount 764-M55342K08B5B62MWS-ND
5.62 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

5.62 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B5B62MWS 764-M55342K08B5B62MWS-ND
Product Name RES 5.62K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers