Vishay Precision Group Rcwpm-2010 54.9K 1% K M55342K08B54E9S Ts Vishay M55342K08B54E9SWL

Description
RCWPM-2010 54.9K 1% K M55342K08B54E9S TS
Description
RCWPM-2010 54.9K 1% K M55342K08B54E9S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 54.9K 1% K M55342K08B54E9S Ts Vishay - 21P7045 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 54.9K 1% K M55342K08B54E9S Ts Vishay
21P7045
Rcwpm-2010 54.9K 1% K M55342K08B54E9S Ts Vishay 21P7045
RCWPM-2010 54.9K 1% K M55342K08B54E9S TS

RCWPM-2010 54.9K 1% K M55342K08B54E9S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7045
Product Name Rcwpm-2010 54.9K 1% K M55342K08B54E9S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details