Vishay Precision Group Rcwpm-2010 4.99K 1% K M55342K08B4E99M Ts Vishay M55342K08B4E99MWL

Description
RCWPM-2010 4.99K 1% K M55342K08B4E99M TS
Description
RCWPM-2010 4.99K 1% K M55342K08B4E99M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 4.99K 1% K M55342K08B4E99M Ts Vishay - 21P6597 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 4.99K 1% K M55342K08B4E99M Ts Vishay
21P6597
Rcwpm-2010 4.99K 1% K M55342K08B4E99M Ts Vishay 21P6597
RCWPM-2010 4.99K 1% K M55342K08B4E99M TS

RCWPM-2010 4.99K 1% K M55342K08B4E99M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6597
Product Name Rcwpm-2010 4.99K 1% K M55342K08B4E99M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details