Vishay Precision Group Rcwpm-2010 4.64K 1% K M55342K08B4E64P Ts Vishay M55342K08B4E64PWL

Description
RCWPM-2010 4.64K 1% K M55342K08B4E64P TS
Description
RCWPM-2010 4.64K 1% K M55342K08B4E64P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 4.64K 1% K M55342K08B4E64P Ts Vishay - 21P6577 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 4.64K 1% K M55342K08B4E64P Ts Vishay
21P6577
Rcwpm-2010 4.64K 1% K M55342K08B4E64P Ts Vishay 21P6577
RCWPM-2010 4.64K 1% K M55342K08B4E64P TS

RCWPM-2010 4.64K 1% K M55342K08B4E64P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6577
Product Name Rcwpm-2010 4.64K 1% K M55342K08B4E64P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details