Vishay Precision Group Rcwpm-2010 4.32K 1% K M55342K08B4E32R Ts Vishay M55342K08B4E32RWL

Description
RCWPM-2010 4.32K 1% K M55342K08B4E32R TS
Description
RCWPM-2010 4.32K 1% K M55342K08B4E32R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 4.32K 1% K M55342K08B4E32R Ts Vishay - 21P6563 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 4.32K 1% K M55342K08B4E32R Ts Vishay
21P6563
Rcwpm-2010 4.32K 1% K M55342K08B4E32R Ts Vishay 21P6563
RCWPM-2010 4.32K 1% K M55342K08B4E32R TS

RCWPM-2010 4.32K 1% K M55342K08B4E32R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6563
Product Name Rcwpm-2010 4.32K 1% K M55342K08B4E32R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details