Vishay Precision Group Rcwpm-2010 4.22K 1% K M55342K08B4E22S Ts Vishay M55342K08B4E22SWL

Description
RCWPM-2010 4.22K 1% K M55342K08B4E22S TS
Description
RCWPM-2010 4.22K 1% K M55342K08B4E22S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 4.22K 1% K M55342K08B4E22S Ts Vishay - 21P6559 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 4.22K 1% K M55342K08B4E22S Ts Vishay
21P6559
Rcwpm-2010 4.22K 1% K M55342K08B4E22S Ts Vishay 21P6559
RCWPM-2010 4.22K 1% K M55342K08B4E22S TS

RCWPM-2010 4.22K 1% K M55342K08B4E22S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6559
Product Name Rcwpm-2010 4.22K 1% K M55342K08B4E22S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details