Vishay Precision Group Rcwpm-2010 499K 1% K M55342K08B499Em Tsl Vishay M55342K08B499EMWL

Description
RCWPM-2010 499K 1% K M55342K08B499EM TSL
Description
RCWPM-2010 499K 1% K M55342K08B499EM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 499K 1% K M55342K08B499Em Tsl Vishay - 21P6871 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 499K 1% K M55342K08B499Em Tsl Vishay
21P6871
Rcwpm-2010 499K 1% K M55342K08B499Em Tsl Vishay 21P6871
RCWPM-2010 499K 1% K M55342K08B499EM TSL

RCWPM-2010 499K 1% K M55342K08B499EM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6871
Product Name Rcwpm-2010 499K 1% K M55342K08B499Em Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details