Vishay Intertechnology, Inc. Res Thin Film 2010 499 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B499DRS2

Description
Res Thin Film 2010 499 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 2010 499 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 499 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B499DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 499 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B499DRS2
Res Thin Film 2010 499 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B499DRS2
Res Thin Film 2010 499 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 499 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K08B499DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B499DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K08B499DRS2DKR-ND
THICK FILM RESISTOR 2010 1%

THICK FILM RESISTOR 2010 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K08B499DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B499DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K08B499DRS2CT-ND
THICK FILM RESISTOR 2010 1%

THICK FILM RESISTOR 2010 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K08B499DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B499DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K08B499DRS2TR-ND
THICK FILM RESISTOR 2010 1%

THICK FILM RESISTOR 2010 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B499DRS2 541-M55342K08B499DRS2DKR-ND
Product Name Res Thin Film 2010 499 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 0.8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details