Vishay Precision Group Rcwpm-2010 47.5K 1% K M55342K08B47E5S Rs Vishay M55342K08B47E5SUL

Description
RCWPM-2010 47.5K 1% K M55342K08B47E5S RS
Description
RCWPM-2010 47.5K 1% K M55342K08B47E5S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 47.5K 1% K M55342K08B47E5S Rs Vishay - 21P6782 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 47.5K 1% K M55342K08B47E5S Rs Vishay
21P6782
Rcwpm-2010 47.5K 1% K M55342K08B47E5S Rs Vishay 21P6782
RCWPM-2010 47.5K 1% K M55342K08B47E5S RS

RCWPM-2010 47.5K 1% K M55342K08B47E5S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6782
Product Name Rcwpm-2010 47.5K 1% K M55342K08B47E5S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details